The DMR20-10-DCM is a self-powered, auto-ranging DC voltage meter designed for a voltage input range of 6 to 75V DC. It features a four-digit LED display with a digit height of 7.6mm, allowing for visibility from a distance of up to 10 feet. The meter operates with a resolution of 0.01V in the low range (6V to 51V) and 0.1V in the high range (51V to 75V). It includes reverse polarity protection up to -100V and has a self-resetting internal fuse for enhanced reliability. The device is housed in a robust polycarbonate case that meets IP67/NEMA 6 standards for moisture and dust resistance. Installation is straightforward, requiring a 1.20-inch cutout, and it comes with an EPDM rubber gasket and a plastic hex nut for secure mounting. The operating temperature range is from -25°C to +60°C, making it suitable for various environments. The meter is designed for easy wiring with a screw-style terminal block, accommodating 18-22 AWG wire sizes.
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
DC LINE VOLTAGE METER, 2WIRE, 6-75V DC, LED; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:6V to 75V; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:6VDC; Product Range:- RoHS Compliant: Yes
VOLTMETER 6-75VDC LED PANEL MT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-2858-ND | DMR20-10-DCM-R-C | 08X3509 | DMR20-10-DCM-R-C |
| Product Name | Meters | Panel Meters | Dc Line Voltage Meter, 2Wire, 6-75V Dc, Led; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Display Technology | LED | LED | ||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 6 to 75 volts | 6 to 75 volts | ||
| Input Type | DC Voltage | DC Voltage; DC Voltage |