Murata Power Solutions Meters DMR20-1-TMP-R-C

Description
Temperature (Thermistor, NTC) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Temperature (Thermistor, NTC) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3149-ND - DigiKey
Thief River Falls, MN, United States
Temperature (Thermistor, NTC) LED - Red Characters Display Panel Mount

Temperature (Thermistor, NTC) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMR20-1-TMP-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMR20-1-TMP-R-C
Panel Meters DMR20-1-TMP-R-C
Temperature Meter LED - Red Characters Display Panel Mount

Temperature Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Digital Thermometer W/ Probe, 6-50Vdc; No. Of Digits / Alpha Murata Power Solutions - 78Y4217 - Newark, An Avnet Company
Chicago, IL, United States
Digital Thermometer W/ Probe, 6-50Vdc; No. Of Digits / Alpha Murata Power Solutions
78Y4217
Digital Thermometer W/ Probe, 6-50Vdc; No. Of Digits / Alpha Murata Power Solutions 78Y4217
DIGITAL THERMOMETER W/ PROBE, 6-50VDC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-40°C to +105°C / -40°F to +221°F; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:6VDC RoHS Compliant: Yes

DIGITAL THERMOMETER W/ PROBE, 6-50VDC; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-40°C to +105°C / -40°F to +221°F; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:6VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Thermometer W/ Probe, 6-50Vdc; No. Of Digits / Alpha Murata Power Solutions - 01AC6726 - Newark, An Avnet Company
Chicago, IL, United States
Digital Thermometer W/ Probe, 6-50Vdc; No. Of Digits / Alpha Murata Power Solutions
01AC6726
Digital Thermometer W/ Probe, 6-50Vdc; No. Of Digits / Alpha Murata Power Solutions 01AC6726
DIGITAL THERMOMETER W/ PROBE, 6-50VDC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-40°C to +105°C; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:6VDC; Supply Voltage RoHS Compliant: Yes

DIGITAL THERMOMETER W/ PROBE, 6-50VDC; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-40°C to +105°C; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:6VDC; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3149-ND DMR20-1-TMP-R-C 78Y4217
Product Name Meters Panel Meters Digital Thermometer W/ Probe, 6-50Vdc; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red
Input Type Temperature Temperature; Temperature
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers