Frequency Meter LED - Red Characters Display Panel Mount
Frequency Meter LED - Red Characters Display Panel Mount
FREQUENCY MONITOR, AC LINE, 85-265VAC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes
FREQUENCY MONITOR, AC LINE, 85-265VAC; No. of Digits / Alpha:4; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC;RoHS Compliant: Yes
FREQ METER 85-264VAC LED PNL MT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-3148-ND | DMR20-1-FM-R-C | 78Y4216 | DMR20-1-FM-R-C |
| Product Name | Meters | Panel Meters | Frequency Monitor, Ac Line, 85-265Vac; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 85 to 264 volts | |||
| Input Type | AC Voltage; Frequency | Frequency; Frequency |