Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
AC LINE VOLTAGE METER, 2WIRE, 85-264V, LED; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:85V to 264V; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Product Range:- RoHS Compliant: Yes
VOLTMETER 85-264VAC LED PNL MT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-2859-ND | DMR20-1-ACV-R-C | 06X9603 | DMR20-1-ACV-R-C |
| Product Name | Meters | Panel Meters | Ac Line Voltage Meter, 2Wire, 85-264V, Led; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Display Technology | LED | LED | ||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 85 to 264 volts | 85 to 264 volts | ||
| Input Type | AC Voltage | AC Voltage; AC Voltage |