Murata Electronics Cap, 35Mf, 4.5V, Lithium Ion; Charge Voltage Murata DMHA14R5V353M4ATA0

Description
CAP, 35MF, 4.5V, LITHIUM ION; Charge Voltage:4.5V; Capacitance Nom:35000µF; Discharge Current Max:-; ESR:0.3ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:DMH Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
CAP, 35MF, 4.5V, LITHIUM ION; Charge Voltage:4.5V; Capacitance Nom:35000µF; Discharge Current Max:-; ESR:0.3ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:DMH Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 35Mf, 4.5V, Lithium Ion; Charge Voltage Murata - 37AC4212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 35Mf, 4.5V, Lithium Ion; Charge Voltage Murata
37AC4212
Cap, 35Mf, 4.5V, Lithium Ion; Charge Voltage Murata 37AC4212
CAP, 35MF, 4.5V, LITHIUM ION; Charge Voltage:4.5V; Capacitance Nom:35000µF; Discharge Current Max:-; ESR:0.3ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:DMH Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

CAP, 35MF, 4.5V, LITHIUM ION; Charge Voltage:4.5V; Capacitance Nom:35000µF; Discharge Current Max:-; ESR:0.3ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:DMH Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 37AC4212
Product Name Cap, 35Mf, 4.5V, Lithium Ion; Charge Voltage Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers