The DM-3100N-1 is a low-cost, 3¬O digit LED display panel meter designed for panel mounting. It features a ±2Vdc input range and is supplied with a free connector for easy installation. The meter is suitable for applications requiring a straightforward voltage measurement solution. For engineers looking to modify the input range, the RN-3100/4100 range-change accessory kit is available, providing detailed instructions for adjustments. The compact design of the DM-3100N-1 makes it suitable for various electronic projects where space is a consideration.
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
VOLTMETER 1.999VDC LED PANEL MT
DISPLAY; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 1.999V; Digit Height:14.2mm; Panel Cutout Height:24.6mm; Panel Cutout Width:65.1mm; Supply Voltage Min:-; Supply Voltage Max:5V; Product Range:- RoHS Compliant: No
Voltmeter LED - Red Characters Display Panel Mount
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1042-ND | DM-3100N-1 | 01K5502 | DM-3100N-1 |
| Product Name | Meters | Meters | Display; No. Of Digits / Alpha Murata Power Solutions | Panel Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 2 volts | 0.0 to 2 volts | 5 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage |