Murata Power Solutions Indicator/Display DM-3100B-1

Description
DISCONTINUED BY MANUFACTURER, DISPLAY; COLOR:RED; DEPTH:2.15"; HEIGHT:1.76"; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SIGNAL INPUT TYPE:± 1.999VDC; WIDTH:3. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISPLAY; COLOR:RED; DEPTH:2.15"; HEIGHT:1.76"; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SIGNAL INPUT TYPE:± 1.999VDC; WIDTH:3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 19172141 - Radwell International
Willingboro, NJ, United States
Indicator/Display
19172141
Indicator/Display 19172141
DISCONTINUED BY MANUFACTURER, DISPLAY; COLOR:RED; DEPTH:2.15"; HEIGHT:1.76"; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SIGNAL INPUT TYPE:± 1.999VDC; WIDTH:3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISPLAY; COLOR:RED; DEPTH:2.15"; HEIGHT:1.76"; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; SIGNAL INPUT TYPE:± 1.999VDC; WIDTH:3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 19172141
Product Name Indicator/Display
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329157 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Pilot Light - 923039 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
Rated Voltage 120 volts
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details