Murata Electronics Common Mode Chokes - DLW5BTN501SQ2 DLW5BTN501SQ2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1167771-DLW5BTN501SQ 2 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1167771-DLW5BTN501SQ 2 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW5BTN501SQ2 - 1167771-DLW5BTN501SQ2 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BTN501SQ2
1167771-DLW5BTN501SQ2
Common Mode Chokes - DLW5BTN501SQ2 1167771-DLW5BTN501SQ2
Manufacturer: Murata Electronics North America Win Source Part Number: 1167771-DLW5BTN501SQ 2 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1167771-DLW5BTN501SQ2
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Dual SMD 500Ohm 100MHz Inductor and Choke - 839-DLW5BTN501SQ2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 500Ohm 100MHz Inductor and Choke
839-DLW5BTN501SQ2
Dual SMD 500Ohm 100MHz Inductor and Choke 839-DLW5BTN501SQ2
Common Mode Chokes Dual 500Ohm 100MHz 4A 0.019Ohm DCR SMD Product overview: DLW5BTN501SQ2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 500Ohm, 100MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 500Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTN501SQ2 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 500Ohm 100MHz 4A 0.019Ohm DCR SMD Product overview: DLW5BTN501SQ2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 500Ohm, 100MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 500Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTN501SQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1167771-DLW5BTN501SQ2 839-DLW5BTN501SQ2
Product Name Common Mode Chokes - DLW5BTN501SQ2 Dual SMD 500Ohm 100MHz Inductor and Choke
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers