CMC 2.5A 2LN 1K OHM SMD Product overview: DLW5BTM102TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTM102TQ2L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 772721-DLW5BTM102TQ2
Series: DLW5B
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 50V
Mounting: SMD
Filter Type: Power Line
Number of Lines: 2
Impedance @ Frequency: 1 kOhm @ 100MHz
Family Name: DLW5BTM_TQ2
Categories: Filters
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height (Maximum): 0.098" (2.50mm)
Current Rating (Maximum): 2.5A
DC Resistance (DCR) (Maximum): 34 mOhm
Alternative Parts (Cross-Reference): DLW5BTM102TQ2B; DLW5BTM102TQ2K;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 2.5A DCR 34mOhm
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 2.5A DCR 34mOhm
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 2.5A DCR 34mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLW5BTM102TQ2L | 772721-DLW5BTM102TQ2L | 490-DLW5BTM102TQ2LTR-ND |
| Product Name | SMD 2.5A Inductor and Choke | Common Mode Chokes - DLW5BTM102TQ2L | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Signal Line/Power Line | ||
| Impedance | 1000 ohms | 1000 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel package | Tape Reel |