Murata Electronics Filters - Common Mode Chokes DLW5BTH142TQ2L

Description
Win Source Part Number: 1369402-DLW5BTH142TQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW5BT Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW5BTH Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.098" (2.50mm) Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 1.4 kOhms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 56mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369402-DLW5BTH142TQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW5BT Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW5BTH Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.098" (2.50mm) Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 1.4 kOhms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 56mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369402-DLW5BTH142TQ2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369402-DLW5BTH142TQ2L
Filters - Common Mode Chokes 1369402-DLW5BTH142TQ2L
Win Source Part Number: 1369402-DLW5BTH142TQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW5BT Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW5BTH Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.098" (2.50mm) Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 1.4 kOhms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 56mOhm

Win Source Part Number: 1369402-DLW5BTH142TQ2L
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW5BT
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW5BTH
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.098" (2.50mm)
Filter Type: Power, Signal Line
Number of Lines: 2
Impedance @ Frequency: 1.4 kOhms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTH142TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTH142TQ2LDKR-ND
Common Mode Chokes 490-DLW5BTH142TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTH142TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTH142TQ2LTR-ND
Common Mode Chokes 490-DLW5BTH142TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BTH142TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BTH142TQ2LCT-ND
Common Mode Chokes 490-DLW5BTH142TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
Automotive SMD 1.5A 1.4KOHM Inductor and Choke - 839-DLW5BTH142TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1.5A 1.4KOHM Inductor and Choke
839-DLW5BTH142TQ2L
Automotive SMD 1.5A 1.4KOHM Inductor and Choke 839-DLW5BTH142TQ2L
CMC 1.5A 2LN 1.4KOHM SMD AECQ200 Product overview: DLW5BTH142TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 1.4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 1.4KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTH142TQ2L can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN 1.4KOHM SMD AECQ200 Product overview: DLW5BTH142TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 1.4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 1.4KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BTH142TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369402-DLW5BTH142TQ2L 490-DLW5BTH142TQ2LDKR-ND 839-DLW5BTH142TQ2L
Product Name Filters - Common Mode Chokes Common Mode Chokes Automotive SMD 1.5A 1.4KOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 0.0560 ohms 0.0560 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Impedance 1400 ohms 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details