Murata Power Solutions SMD 2A 350 OHM Inductor and Choke DLW5BSN351SQ2L

Description
CMC 2A 2LN 350 OHM SMD Product overview: DLW5BSN351SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 350 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN351SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2A 2LN 350 OHM SMD Product overview: DLW5BSN351SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 350 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN351SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 350 OHM Inductor and Choke - 839-DLW5BSN351SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 350 OHM Inductor and Choke
839-DLW5BSN351SQ2L
SMD 2A 350 OHM Inductor and Choke 839-DLW5BSN351SQ2L
CMC 2A 2LN 350 OHM SMD Product overview: DLW5BSN351SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 350 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN351SQ2L can be used for catalog matching and distributor lookup.

CMC 2A 2LN 350 OHM SMD Product overview: DLW5BSN351SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 350 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN351SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-1071-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-1071-2-ND
Common Mode Chokes 490-1071-2-ND
2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5BSN351SQ2L 490-1071-2-ND
Product Name SMD 2A 350 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Tolerance 25 (+/- %)
Impedance 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers