Murata Power Solutions Common Mode Chokes DLW5BSN191SQ2L

Description
2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW5BSN191SQ2L-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DLW5BSN191SQ2L-ND
Common Mode Chokes DLW5BSN191SQ2L-ND
2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
SMD 5A 190 OHM Inductor and Choke - 839-DLW5BSN191SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 190 OHM Inductor and Choke
839-DLW5BSN191SQ2L
SMD 5A 190 OHM Inductor and Choke 839-DLW5BSN191SQ2L
CMC 5A 2LN 190 OHM SMD Product overview: DLW5BSN191SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 190 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN191SQ2L can be used for catalog matching and distributor lookup.

CMC 5A 2LN 190 OHM SMD Product overview: DLW5BSN191SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 190 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN191SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MURATA - DLW5BSN191SQ2L - COMMON MODE CHOKE COIL, 5A, 100MHZ - 535-DLW5BSN191SQ2L - Utmel Electronic Limited
Hong Kong, China
MURATA - DLW5BSN191SQ2L - COMMON MODE CHOKE COIL, 5A, 100MHZ
535-DLW5BSN191SQ2L
MURATA - DLW5BSN191SQ2L - COMMON MODE CHOKE COIL, 5A, 100MHZ 535-DLW5BSN191SQ2L
MURATA - DLW5BSN191SQ2L - COMMON MODE CHOKE COIL, 5A, 100MHZ

MURATA - DLW5BSN191SQ2L - COMMON MODE CHOKE COIL, 5A, 100MHZ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number DLW5BSN191SQ2L-ND 839-DLW5BSN191SQ2L 535-DLW5BSN191SQ2L
Product Name Common Mode Chokes SMD 5A 190 OHM Inductor and Choke MURATA - DLW5BSN191SQ2L - COMMON MODE CHOKE COIL, 5A, 100MHZ
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details