Murata Power Solutions Common Mode Chokes DLW5BSN152SQ2L

Description
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW5BSN152SQ2L-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DLW5BSN152SQ2L-ND
Common Mode Chokes DLW5BSN152SQ2L-ND
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm

Buy Now Datasheet
SMD 1A Inductor and Choke - 839-DLW5BSN152SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A Inductor and Choke
839-DLW5BSN152SQ2L
SMD 1A Inductor and Choke 839-DLW5BSN152SQ2L
CMC 1A 2LN 1.5K OHM SMD Product overview: DLW5BSN152SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN152SQ2L can be used for catalog matching and distributor lookup.

CMC 1A 2LN 1.5K OHM SMD Product overview: DLW5BSN152SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSN152SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R - 535-DLW5BSN152SQ2L - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R
535-DLW5BSN152SQ2L
Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R 535-DLW5BSN152SQ2L
Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R

Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number DLW5BSN152SQ2L-ND 839-DLW5BSN152SQ2L 535-DLW5BSN152SQ2L
Product Name Common Mode Chokes SMD 1A Inductor and Choke Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers