The Common Mode Filter, part number 76AH5220, is a high-performance wound type chip common mode choke coil designed for effective noise suppression. It features a common mode impedance of 3000Ω at 100MHz and a rated current of 500mA, making it suitable for applications involving DC power lines in AC adapters and DC-DC converters. The filter operates within a temperature range of -40°C to 85°C and has a maximum DC resistance of 0.3Ω. It is compliant with RoHS standards and is packaged for automatic mounting, facilitating ease of integration into electronic designs.
COMMON MODE FILTER, 3 KOHM, 0.5A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 76AH5220 |
| Product Name | Common Mode Filter, 3 Kohm, 0.5A Rohs Compliant Murata |
| Standards and Certifications | RoHS |