Murata Electronics SMD 5A 190 OHM Inductor and Choke DLW5BSM191SQ2L

Description
CMC 5A 2LN 190 OHM SMD Product overview: DLW5BSM191SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 190 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM191SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 5A 2LN 190 OHM SMD Product overview: DLW5BSM191SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 190 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM191SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5A 190 OHM Inductor and Choke - 839-DLW5BSM191SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 190 OHM Inductor and Choke
839-DLW5BSM191SQ2L
SMD 5A 190 OHM Inductor and Choke 839-DLW5BSM191SQ2L
CMC 5A 2LN 190 OHM SMD Product overview: DLW5BSM191SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 190 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM191SQ2L can be used for catalog matching and distributor lookup.

CMC 5A 2LN 190 OHM SMD Product overview: DLW5BSM191SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 190 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 190 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM191SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - DLW5BSM191SQ2L - 1167768-DLW5BSM191SQ2L - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BSM191SQ2L
1167768-DLW5BSM191SQ2L
Common Mode Chokes - DLW5BSM191SQ2L 1167768-DLW5BSM191SQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 1167768-DLW5BSM191SQ 2L Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1167768-DLW5BSM191SQ2L
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now
Common Mode Chokes - 490-DLW5BSM191SQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM191SQ2LDKR-ND
Common Mode Chokes 490-DLW5BSM191SQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM191SQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM191SQ2LCT-ND
Common Mode Chokes 490-DLW5BSM191SQ2LCT-ND
2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM191SQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM191SQ2LTR-ND
Common Mode Chokes 490-DLW5BSM191SQ2LTR-ND
2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 190 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5BSM191SQ2L 1167768-DLW5BSM191SQ2L 490-DLW5BSM191SQ2LDKR-ND
Product Name SMD 5A 190 OHM Inductor and Choke Common Mode Chokes - DLW5BSM191SQ2L Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line/Power Line
Impedance 190 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details