Murata Electronics Common Mode Chokes DLW5ATZ501MQ2L

Description
Line Common Mode Choke DCR
Request a Quote Datasheet
Description
Line Common Mode Choke DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-DLW5ATZ501MQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATZ501MQ2LTR-ND
Common Mode Chokes 490-DLW5ATZ501MQ2LTR-ND
Line Common Mode Choke DCR

Line Common Mode Choke DCR

Buy Now Datasheet
Common Mode Chokes - DLW5ATZ501MQ2L - 868835-DLW5ATZ501MQ2L - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW5ATZ501MQ2L
868835-DLW5ATZ501MQ2L
Common Mode Chokes - DLW5ATZ501MQ2L 868835-DLW5ATZ501MQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868835-DLW5ATZ501MQ2 L Series: * Features: Line Common Mode Choke DCR Package: Reel - TR Family Name: DLW5ATZ Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-DLW5ATZ501MQ2L, 490-DLW5ATZ501MQ2L-N D, 490-DLW5ATZ501MQ2LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 868835-DLW5ATZ501MQ2L
Series: *
Features: Line Common Mode Choke DCR
Package: Reel - TR
Family Name: DLW5ATZ
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-DLW5ATZ501MQ2L, 490-DLW5ATZ501MQ2L-ND, 490-DLW5ATZ501MQ2LTR

Buy Now
SMD Inductor and Choke - 839-DLW5ATZ501MQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-DLW5ATZ501MQ2L
SMD Inductor and Choke 839-DLW5ATZ501MQ2L
CMC SMD Product overview: DLW5ATZ501MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATZ501MQ2L can be used for catalog matching and distributor lookup.

CMC SMD Product overview: DLW5ATZ501MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATZ501MQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DLW5ATZ501MQ2LTR-ND 868835-DLW5ATZ501MQ2L 839-DLW5ATZ501MQ2L
Product Name Common Mode Chokes Common Mode Chokes - DLW5ATZ501MQ2L SMD Inductor and Choke
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515101KDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers