Murata Electronics Filters - Common Mode Chokes DLW5ATN111TQ2L

Description
Win Source Part Number: 1369388-DLW5ATN111TQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW5A Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW5ATN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.093" (2.35mm) Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 110 Ohms @ 100 MHz Current Rating (Max): 5A DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369388-DLW5ATN111TQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW5A Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW5ATN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.093" (2.35mm) Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 110 Ohms @ 100 MHz Current Rating (Max): 5A DC Resistance (DCR) (Max): 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369388-DLW5ATN111TQ2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369388-DLW5ATN111TQ2L
Filters - Common Mode Chokes 1369388-DLW5ATN111TQ2L
Win Source Part Number: 1369388-DLW5ATN111TQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW5A Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW5ATN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.093" (2.35mm) Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 110 Ohms @ 100 MHz Current Rating (Max): 5A DC Resistance (DCR) (Max): 20mOhm

Win Source Part Number: 1369388-DLW5ATN111TQ2L
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW5A
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW5ATN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.093" (2.35mm)
Filter Type: Power, Signal Line
Number of Lines: 2
Impedance @ Frequency: 110 Ohms @ 100 MHz
Current Rating (Max): 5A
DC Resistance (DCR) (Max): 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATN111TQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATN111TQ2LDKR-ND
Common Mode Chokes 490-DLW5ATN111TQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATN111TQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATN111TQ2LTR-ND
Common Mode Chokes 490-DLW5ATN111TQ2LTR-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATN111TQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATN111TQ2LCT-ND
Common Mode Chokes 490-DLW5ATN111TQ2LCT-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
SMD 5A 110 OHM Inductor and Choke - 839-DLW5ATN111TQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 110 OHM Inductor and Choke
839-DLW5ATN111TQ2L
SMD 5A 110 OHM Inductor and Choke 839-DLW5ATN111TQ2L
CMC 5A 2LN 110 OHM SMD Product overview: DLW5ATN111TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 110 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN111TQ2L can be used for catalog matching and distributor lookup.

CMC 5A 2LN 110 OHM SMD Product overview: DLW5ATN111TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 110 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN111TQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369388-DLW5ATN111TQ2L 490-DLW5ATN111TQ2LDKR-ND 839-DLW5ATN111TQ2L
Product Name Filters - Common Mode Chokes Common Mode Chokes SMD 5A 110 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Impedance 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers