Murata Electronics SMD 5A 110 OHM Inductor and Choke DLW5ATN111SQ2L

Description
CMC 5A 2LN 110 OHM SMD Product overview: DLW5ATN111SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 110 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN111SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 5A 2LN 110 OHM SMD Product overview: DLW5ATN111SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 110 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN111SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5A 110 OHM Inductor and Choke - 839-DLW5ATN111SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 110 OHM Inductor and Choke
839-DLW5ATN111SQ2L
SMD 5A 110 OHM Inductor and Choke 839-DLW5ATN111SQ2L
CMC 5A 2LN 110 OHM SMD Product overview: DLW5ATN111SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 110 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN111SQ2L can be used for catalog matching and distributor lookup.

CMC 5A 2LN 110 OHM SMD Product overview: DLW5ATN111SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 110 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN111SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1328210-DLW5ATN111SQ2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328210-DLW5ATN111SQ2L
Filters - Common Mode Chokes 1328210-DLW5ATN111SQ2L
Manufacturer: Murata Electronics Win Source Part Number: 1328210-DLW5ATN111SQ 2L Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm) Current Rating (Max): 5A Standard Package: 700 Mounting: Surface Mount Filter Type: Power, Signal Line Height (Max): 0.093" (2.35mm) Number of Lines: 2 Impedance @ Frequency: 110 Ohms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Temperature Range - Operating: -40°C ~ 85°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-17731-2,490-1773 1-1,490-17731-6,DLW5 ATN111SQ2L-ND Base Product Number: DLW5ATN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328210-DLW5ATN111SQ2L
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 50V
Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm)
Current Rating (Max): 5A
Standard Package: 700
Mounting: Surface Mount
Filter Type: Power, Signal Line
Height (Max): 0.093" (2.35mm)
Number of Lines: 2
Impedance @ Frequency: 110 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 20mOhm
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-17731-2,490-17731-1,490-17731-6,DLW5ATN111SQ2L-ND
Base Product Number: DLW5ATN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATN111SQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATN111SQ2LDKR-ND
Common Mode Chokes 490-DLW5ATN111SQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATN111SQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATN111SQ2LCT-ND
Common Mode Chokes 490-DLW5ATN111SQ2LCT-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATN111SQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATN111SQ2LTR-ND
Common Mode Chokes 490-DLW5ATN111SQ2LTR-ND
2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

2 Line Common Mode Choke Surface Mount 110 Ohms @ 100MHz 5A DCR 20mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5ATN111SQ2L 1328210-DLW5ATN111SQ2L 490-DLW5ATN111SQ2LDKR-ND
Product Name SMD 5A 110 OHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Inductance Tolerance 25 (+/- %)
Impedance 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers