Murata Electronics Common Mode Chokes - DLW43SH510XK2K DLW43SH510XK2K

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968540-DLW43SH510XK2 K Length: 4.7 mm Inductance: 51 µH Mounting: SMD (SMT) Tolerance: 50 % Test Frequency: 1 MHz Core Material: Ferrite Military Standard: Not DC Current: 230 mA Composition: Wirewound Height: 2.8 mm Categories: Common Mode Chokes DC Resistance (DCR): 1 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.4 mm Lead Free: Yes Max DC Current: 230 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 230 mA Series Resistance: 1 Ω
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968540-DLW43SH510XK2 K Length: 4.7 mm Inductance: 51 µH Mounting: SMD (SMT) Tolerance: 50 % Test Frequency: 1 MHz Core Material: Ferrite Military Standard: Not DC Current: 230 mA Composition: Wirewound Height: 2.8 mm Categories: Common Mode Chokes DC Resistance (DCR): 1 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.4 mm Lead Free: Yes Max DC Current: 230 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 230 mA Series Resistance: 1 Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW43SH510XK2K - 968540-DLW43SH510XK2K - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW43SH510XK2K
968540-DLW43SH510XK2K
Common Mode Chokes - DLW43SH510XK2K 968540-DLW43SH510XK2K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968540-DLW43SH510XK2 K Length: 4.7 mm Inductance: 51 µH Mounting: SMD (SMT) Tolerance: 50 % Test Frequency: 1 MHz Core Material: Ferrite Military Standard: Not DC Current: 230 mA Composition: Wirewound Height: 2.8 mm Categories: Common Mode Chokes DC Resistance (DCR): 1 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.4 mm Lead Free: Yes Max DC Current: 230 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 230 mA Series Resistance: 1 Ω

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968540-DLW43SH510XK2K
Length: 4.7 mm
Inductance: 51 µH
Mounting: SMD (SMT)
Tolerance: 50 %
Test Frequency: 1 MHz
Core Material: Ferrite
Military Standard: Not
DC Current: 230 mA
Composition: Wirewound
Height: 2.8 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 1 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.4 mm
Lead Free: Yes
Max DC Current: 230 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 230 mA
Series Resistance: 1 Ω

Buy Now
Automotive Dual SMD 51uH Inductor and Choke - 839-DLW43SH510XK2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 51uH Inductor and Choke
839-DLW43SH510XK2K
Automotive Dual SMD 51uH Inductor and Choke 839-DLW43SH510XK2K
Common Mode Chokes Dual 51uH 1MHz 0.23A 1Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: DLW43SH510XK2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH510XK2K can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 51uH 1MHz 0.23A 1Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: DLW43SH510XK2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH510XK2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 968540-DLW43SH510XK2K 839-DLW43SH510XK2K
Product Name Common Mode Chokes - DLW43SH510XK2K Automotive Dual SMD 51uH Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details