Murata Power Solutions Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata DLW43MH201XK2L

Description
COMMON MODE FILTER, AEC-Q200, 200UH; Rated Current:110mA; Inductance:200µH; Product Range:-; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.7mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, AEC-Q200, 200UH; Rated Current:110mA; Inductance:200µH; Product Range:-; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.7mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata - 32AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata
32AC7143
Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata 32AC7143
COMMON MODE FILTER, AEC-Q200, 200UH; Rated Current:110mA; Inductance:200µH; Product Range:-; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.7mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

COMMON MODE FILTER, AEC-Q200, 200UH; Rated Current:110mA; Inductance:200µH; Product Range:-; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.7mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Common Mode Filters - DLW43MH201XK2L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
DLW43MH201XK2L
Bead/Filter/EMI Optimization >> Common Mode Filters DLW43MH201XK2L
200uH@100kHz 4.5Ω 2 1812 Common Mode Filters ROHS

200uH@100kHz 4.5Ω 2 1812 Common Mode Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 32AC7143 DLW43MH201XK2L
Product Name Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata Bead/Filter/EMI Optimization >> Common Mode Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2315-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Rated Voltage 277 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details