SCHURTER Inc Power Line Filter Modules 3-104-862

Description
LINE FILTER 16A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 16A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-104-862-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-104-862-ND
Power Line Filter Modules 486-3-104-862-ND
LINE FILTER 16A CHASSIS MOUNT

LINE FILTER 16A CHASSIS MOUNT

Buy Now Datasheet
Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter - 81AC2134 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter
81AC2134
Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter 81AC2134
POWER LINE FILTER, 3 PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-104-862-ND 81AC2134
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 16A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-111-519-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
IEC Filters - 1463428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Wire
Standards and Certifications RoHS
View Details