Murata DLW32MH101XT2L Common Mode Choke
Murata DLW32MH101XT2L Common Mode Choke
Murata DLW32MH101XT2L Common Mode Choke
Win Source Part Number: 1276453-DLW32MH101XT
Category: Filters>Common Mode Chokes
Series: DLW32
Package: Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - DC: 50V
Current Rating (Max): 100mA
Standard Package: 1,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 3.12Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-DLW32MH101XT2LTR
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 3.12Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 3.12Ohm
CMC 100UH 100MA 2LN SMD AEC-Q200
CMC 100UH 100MA 2LN SMD AEC-Q200 Product overview: DLW32MH101XT2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32MH101XT2L can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2235041P | 1276453-DLW32MH101XT2L | 490-DLW32MH101XT2LCT-ND | 839-DLW32MH101XT2L |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Common Mode Chokes | Automotive SMD 100UH 100MA Inductor and Choke |
| Operating Temperature | 40 to 125 C (104 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Application | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 100 microH | 100 microH | 100 microH | |
| Rated DC Current | 100 milliamps | 100 milliamps | 100 milliamps | |
| Testing Frequency | 100 kHz |