Murata Power Solutions Common Mode Choke, 100Uh, 0.1A, Smd; Rated Current Murata DLW32MH101XK2L

Description
COMMON MODE CHOKE, 100UH, 0.1A, SMD; Rated Current:100mA; Inductance:100µH; Product Range:DLW32MH_XK Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 100UH, 0.1A, SMD; Rated Current:100mA; Inductance:100µH; Product Range:DLW32MH_XK Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 100Uh, 0.1A, Smd; Rated Current Murata - 69AC5808 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 100Uh, 0.1A, Smd; Rated Current Murata
69AC5808
Common Mode Choke, 100Uh, 0.1A, Smd; Rated Current Murata 69AC5808
COMMON MODE CHOKE, 100UH, 0.1A, SMD; Rated Current:100mA; Inductance:100µH; Product Range:DLW32MH_XK Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE CHOKE, 100UH, 0.1A, SMD; Rated Current:100mA; Inductance:100µH; Product Range:DLW32MH_XK Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.5mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Ceramic Filters - DLW32MH101XK2L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ceramic Filters
DLW32MH101XK2L
Bead/Filter/EMI Optimization >> Ceramic Filters DLW32MH101XK2L
1210 Ceramic Filters ROHS

1210 Ceramic Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 69AC5808 DLW32MH101XK2L
Product Name Common Mode Choke, 100Uh, 0.1A, Smd; Rated Current Murata Bead/Filter/EMI Optimization >> Ceramic Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - FQA020ADC-007-M - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
4 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details