Murata Power Solutions Bead/Filter/EMI Optimization >> Common Mode Filters DLW31SN222SQ2L

Description
2.2kΩ@100MHz 1.2Ω 2 SMD Common Mode Filters ROHS
Datasheet
Description
2.2kΩ@100MHz 1.2Ω 2 SMD Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - DLW31SN222SQ2L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
DLW31SN222SQ2L
Bead/Filter/EMI Optimization >> Common Mode Filters DLW31SN222SQ2L
2.2kΩ@100MHz 1.2Ω 2 SMD Common Mode Filters ROHS

2.2kΩ@100MHz 1.2Ω 2 SMD Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Choke Coil, 200Ma, 100Mhz; Dc Current Rating Murata - 74M0676 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke Coil, 200Ma, 100Mhz; Dc Current Rating Murata
74M0676
Common Mode Choke Coil, 200Ma, 100Mhz; Dc Current Rating Murata 74M0676
COMMON MODE CHOKE COIL, 200MA, 100MHZ; DC Current Rating:200mA; Inductance:-; Product Range:DLW31S Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.9mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE COIL, 200MA, 100MHZ; DC Current Rating:200mA; Inductance:-; Product Range:DLW31S Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.9mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number DLW31SN222SQ2L 74M0676
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Choke Coil, 200Ma, 100Mhz; Dc Current Rating Murata
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245313 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details