Murata Power Solutions Common Mode Choke, 2200 Ohm, Surface Mount-Smd; Dc Current Rating Murata DLW31SH222SQ2L

Description
COMMON MODE CHOKE, 2200 OHM, SURFACE MOUNT-SMD; DC Current Rating:80mA; Inductance:-; Product Range:DLW31S Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 2200 OHM, SURFACE MOUNT-SMD; DC Current Rating:80mA; Inductance:-; Product Range:DLW31S Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 2200 Ohm, Surface Mount-Smd; Dc Current Rating Murata - 74M0673 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 2200 Ohm, Surface Mount-Smd; Dc Current Rating Murata
74M0673
Common Mode Choke, 2200 Ohm, Surface Mount-Smd; Dc Current Rating Murata 74M0673
COMMON MODE CHOKE, 2200 OHM, SURFACE MOUNT-SMD; DC Current Rating:80mA; Inductance:-; Product Range:DLW31S Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, 2200 OHM, SURFACE MOUNT-SMD; DC Current Rating:80mA; Inductance:-; Product Range:DLW31S Series; Impedance:2.2kohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.9mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74M0673
Product Name Common Mode Choke, 2200 Ohm, Surface Mount-Smd; Dc Current Rating Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details