Murata Power Solutions Common Mode Choke, 260 Ohm, 0.22A, Smd; Rated Current Murata DLW21SZ261XQ2L

Description
COMMON MODE CHOKE, 260 OHM, 0.22A, SMD; Rated Current:220mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:260ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 260 OHM, 0.22A, SMD; Rated Current:220mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:260ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 260 Ohm, 0.22A, Smd; Rated Current Murata - 69AC5804 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 260 Ohm, 0.22A, Smd; Rated Current Murata
69AC5804
Common Mode Choke, 260 Ohm, 0.22A, Smd; Rated Current Murata 69AC5804
COMMON MODE CHOKE, 260 OHM, 0.22A, SMD; Rated Current:220mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:260ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE CHOKE, 260 OHM, 0.22A, SMD; Rated Current:220mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:260ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Common Mode Filters - DLW21SZ261XQ2L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Common Mode Filters
DLW21SZ261XQ2L
Integrated Circuits (ICs) - Common Mode Filters DLW21SZ261XQ2L
Integrated Circuits (ICs) - Common Mode Filters

Integrated Circuits (ICs) - Common Mode Filters

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters
Product Number 69AC5804 DLW21SZ261XQ2L
Product Name Common Mode Choke, 260 Ohm, 0.22A, Smd; Rated Current Murata Integrated Circuits (ICs) - Common Mode Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1360-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
Power Line EMC Filters - RSHN-2020LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers