CMC 160MA 2LN 920 OHM SMD Product overview: DLW21SN921SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 920 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 920 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN921SK2L can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 920 Ohms @ 100MHz 160mA DCR 950mOhm
2 Line Common Mode Choke Surface Mount 920 Ohms @ 100MHz 160mA DCR 950mOhm
2 Line Common Mode Choke Surface Mount 920 Ohms @ 100MHz 160mA DCR 950mOhm
Win Source Part Number: 1133789-DLW21SN921SK
Category: Filters>Common Mode Chokes
Series: DLW21
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 160mA
Standard Package: 2,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 920 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 950mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Alternative Parts (Cross-Reference): DLW21SN921SK2L..;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-16488-6,490-1648
Base Product Number: DLW21SN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLW21SN921SK2L | 490-16488-2-ND | 1133789-DLW21SN921SK2L |
| Product Name | SMD 160MA 920 OHM Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Signal Line | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 920 ohms | 920 ohms |