2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 220mA DCR 590mOhm
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 220mA DCR 590mOhm
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 220mA DCR 590mOhm
CMC 220MA 2LN 260 OHM SMD Product overview: DLW21SN261XQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN261XQ2L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369371-DLW21SN261XQ
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW21
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW21SN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 20V
Height (Max): 0.055" (1.40mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 260 Ohms @ 100 MHz
Current Rating (Max): 220mA
DC Resistance (DCR) (Max): 590mOhm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-9289-2-ND | 839-DLW21SN261XQ2L | 1369371-DLW21SN261XQ2L |
| Product Name | Common Mode Chokes | SMD 220MA 260 OHM Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.5900 ohms | 0.5900 ohms | |
| Rated DC Current | 220 milliamps | 220 milliamps |