Murata Power Solutions SMD 330MA 180 OHM Inductor and Choke DLW21SN181SQ2L

Description
CMC 330MA 2LN 180 OHM SMD Product overview: DLW21SN181SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330MA, 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330MA, 180 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN181SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 330MA 2LN 180 OHM SMD Product overview: DLW21SN181SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330MA, 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330MA, 180 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN181SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330MA 180 OHM Inductor and Choke - 839-DLW21SN181SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330MA 180 OHM Inductor and Choke
839-DLW21SN181SQ2L
SMD 330MA 180 OHM Inductor and Choke 839-DLW21SN181SQ2L
CMC 330MA 2LN 180 OHM SMD Product overview: DLW21SN181SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330MA, 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330MA, 180 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN181SQ2L can be used for catalog matching and distributor lookup.

CMC 330MA 2LN 180 OHM SMD Product overview: DLW21SN181SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330MA, 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330MA, 180 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN181SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-5139-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5139-1-ND
Common Mode Chokes 490-5139-1-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5139-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5139-6-ND
Common Mode Chokes 490-5139-6-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5139-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5139-2-ND
Common Mode Chokes 490-5139-2-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW21SN181SQ2L 490-5139-1-ND
Product Name SMD 330MA 180 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Tolerance 25 (+/- %)
Impedance 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details