Murata DLW21SH900HQ2L Common Mode Choke
Murata DLW21SH900HQ2L Common Mode Choke
Murata DLW21SH900HQ2L Common Mode Choke
CMC 280MA 2LN 90OHM SMD AEC-Q200
CMC 280MA 2LN 90OHM SMD AEC-Q200
CMC 280MA 2LN 90OHM SMD AEC-Q200
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2607231 | 490-DLW21SH900HQ2LDKR-ND |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Application | Common Mode Choke | Common Mode Choke; RF Choke |
| Rated DC Current | 280 milliamps | 280 milliamps |
| Impedance | 90 ohms | |
| Testing Frequency | 100000 kHz |