Murata Power Solutions Common Mode Filter, 90 Ohm, 0.33A, 0805; Rated Current Murata DLW21HN900SQ2L

Description
COMMON MODE FILTER, 90 OHM, 0.33A, 0805; Rated Current:330mA; Inductance:-; Product Range:DLW21H Series; Impedance:90ohm; Common Mode Filter Case:0805 [2012 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 90 OHM, 0.33A, 0805; Rated Current:330mA; Inductance:-; Product Range:DLW21H Series; Impedance:90ohm; Common Mode Filter Case:0805 [2012 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 90 Ohm, 0.33A, 0805; Rated Current Murata - 99AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 90 Ohm, 0.33A, 0805; Rated Current Murata
99AC3922
Common Mode Filter, 90 Ohm, 0.33A, 0805; Rated Current Murata 99AC3922
COMMON MODE FILTER, 90 OHM, 0.33A, 0805; Rated Current:330mA; Inductance:-; Product Range:DLW21H Series; Impedance:90ohm; Common Mode Filter Case:0805 [2012 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

COMMON MODE FILTER, 90 OHM, 0.33A, 0805; Rated Current:330mA; Inductance:-; Product Range:DLW21H Series; Impedance:90ohm; Common Mode Filter Case:0805 [2012 Metric]; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 99AC3922
Product Name Common Mode Filter, 90 Ohm, 0.33A, 0805; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678305 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details