CMC 100MA 2LN 220 OHM SMD Product overview: DLP31SN221ML2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 220 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP31SN221ML2L can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 100mA DCR 2.5Ohm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLP31SN221ML2L | 490-11097-2-ND |
| Product Name | SMD 100MA 220 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Signal Line | |
| Inductance Tolerance | 20 (+/- %) | |
| Impedance | 220 ohms |