4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 160mA DCR 1.1Ohm
4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 160mA DCR 1.1Ohm
CMC 160MA 4LN 90 OHM SMD Product overview: DLP31DN900ML4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP31DN900ML4L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-2474-2-ND | 839-DLP31DN900ML4L |
| Product Name | Common Mode Chokes | SMD 160MA 90 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 1.1 ohms | |
| Rated DC Current | 160 milliamps |