Murata Electronics Common Mode Chokes DLP2ADN241HL4L

Description
4 Line Common Mode Choke Surface Mount 240 Ohms @ 100MHz 80mA DCR 4.75Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 240 Ohms @ 100MHz 80mA DCR 4.75Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-5158-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5158-2-ND
Common Mode Chokes 490-5158-2-ND
4 Line Common Mode Choke Surface Mount 240 Ohms @ 100MHz 80mA DCR 4.75Ohm

4 Line Common Mode Choke Surface Mount 240 Ohms @ 100MHz 80mA DCR 4.75Ohm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DLP2ADN241HL4L
1033469-DLP2ADN241HL4L
Common Mode Chokes - DLP2ADN241HL4L 1033469-DLP2ADN241HL4L
Manufacturer: Murata Electronics North America Win Source Part Number: 1033469-DLP2ADN241HL 4L Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 80mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.036" (0.92mm) Number of Lines: 4 Impedance @ Frequency: 240 Ohm @ 100MHz DC Resistance (DCR) (Max): 4.75 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0804 (2010 Metric), 8 Lead Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033469-DLP2ADN241HL4L
Packaging: Reel - TR
Voltage Rating - DC: 5V
Current Rating (Max): 80mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.036" (0.92mm)
Number of Lines: 4
Impedance @ Frequency: 240 Ohm @ 100MHz
DC Resistance (DCR) (Max): 4.75 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0804 (2010 Metric), 8 Lead
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 80MA 240 OHM Inductor and Choke - 839-DLP2ADN241HL4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80MA 240 OHM Inductor and Choke
839-DLP2ADN241HL4L
SMD 80MA 240 OHM Inductor and Choke 839-DLP2ADN241HL4L
CMC 80MA 4LN 240 OHM SMD Product overview: DLP2ADN241HL4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 240 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP2ADN241HL4L can be used for catalog matching and distributor lookup.

CMC 80MA 4LN 240 OHM SMD Product overview: DLP2ADN241HL4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 240 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP2ADN241HL4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5158-2-ND 1033469-DLP2ADN241HL4L 839-DLP2ADN241HL4L
Product Name Common Mode Chokes Common Mode Chokes - DLP2ADN241HL4L SMD 80MA 240 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 4.75 ohms 4.75 ohms
Rated DC Current 80 milliamps 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details