Murata Electronics Common Mode Chokes DLP2ADN201HL4L

Description
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 90mA DCR 4Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 90mA DCR 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-5157-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5157-2-ND
Common Mode Chokes 490-5157-2-ND
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 90mA DCR 4Ohm

4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 90mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - 490-5157-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5157-1-ND
Common Mode Chokes 490-5157-1-ND
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 90mA DCR 4Ohm

4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 90mA DCR 4Ohm

Buy Now Datasheet
SMD 90MA 200 OHM Inductor and Choke - 839-DLP2ADN201HL4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 90MA 200 OHM Inductor and Choke
839-DLP2ADN201HL4L
SMD 90MA 200 OHM Inductor and Choke 839-DLP2ADN201HL4L
CMC 90MA 4LN 200 OHM SMD Product overview: DLP2ADN201HL4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP2ADN201HL4L can be used for catalog matching and distributor lookup.

CMC 90MA 4LN 200 OHM SMD Product overview: DLP2ADN201HL4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP2ADN201HL4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5157-2-ND 839-DLP2ADN201HL4L
Product Name Common Mode Chokes SMD 90MA 200 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 4 ohms
Rated DC Current 90 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers