Murata Power Solutions Common Mode Chokes DLP2ADA900HL4L

Description
Murata DLP2ADA900HL4L Common Mode Choke
Request a Quote Datasheet
Description
Murata DLP2ADA900HL4L Common Mode Choke
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 1062887P - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1062887P
Common Mode Chokes 1062887P
Murata DLP2ADA900HL4L Common Mode Choke

Murata DLP2ADA900HL4L Common Mode Choke

Supplier's Site
Common Mode Chokes - 1062887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1062887
Common Mode Chokes 1062887
Murata DLP2ADA900HL4L Common Mode Choke

Murata DLP2ADA900HL4L Common Mode Choke

Supplier's Site
Common Mode Chokes - 1669519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1669519
Common Mode Chokes 1669519
Murata DLP2ADA900HL4L Common Mode Choke

Murata DLP2ADA900HL4L Common Mode Choke

Supplier's Site
SMD 120MA 90 OHM Inductor and Choke - 839-DLP2ADA900HL4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 90 OHM Inductor and Choke
839-DLP2ADA900HL4L
SMD 120MA 90 OHM Inductor and Choke 839-DLP2ADA900HL4L
CMC 120MA 4LN 90 OHM SMD Product overview: DLP2ADA900HL4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP2ADA900HL4L can be used for catalog matching and distributor lookup.

CMC 120MA 4LN 90 OHM SMD Product overview: DLP2ADA900HL4L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP2ADA900HL4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-11096-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-11096-2-ND
Common Mode Chokes 490-11096-2-ND
4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 120mA DCR 1.75Ohm

4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 120mA DCR 1.75Ohm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1062887P 1062887 839-DLP2ADA900HL4L 490-11096-2-ND
Product Name Common Mode Chokes Common Mode Chokes SMD 120MA 90 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Application Common Mode Choke Common Mode Choke Common Mode Choke; RF Choke
Rated DC Current 120 milliamps 120 milliamps 120 milliamps
Impedance 90 ohms 90 ohms 90 ohms
Testing Frequency 100000 kHz 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details