CHOKE, COMMON MODE, 90 OHM, 0.15A; Rated Current:150mA; Inductance:-; Product Range:DLP11S Series; Impedance:90ohm; Common Mode Filter Case:1.25mm x 1mm x 0.82mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
90Ω@100MHz 1.88Ω 2 SMD-4P,1.2x1mm Common Mode Filters ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 87X8675 | DLP11SN900HL2L |
| Product Name | Choke, Common Mode, 90 Ohm, 0.15A; Rated Current Murata | Bead/Filter/EMI Optimization >> Common Mode Filters |
| Standards and Certifications | RoHS | RoHS |