Murata Electronics Common Mode Chokes DLP11SN281HL2L

Description
2 Line Common Mode Choke Surface Mount 280 Ohms @ 100MHz 90mA DCR 5.25Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 280 Ohms @ 100MHz 90mA DCR 5.25Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-5148-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5148-1-ND
Common Mode Chokes 490-5148-1-ND
2 Line Common Mode Choke Surface Mount 280 Ohms @ 100MHz 90mA DCR 5.25Ohm

2 Line Common Mode Choke Surface Mount 280 Ohms @ 100MHz 90mA DCR 5.25Ohm

Buy Now Datasheet
Common Mode Chokes - 490-5148-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5148-2-ND
Common Mode Chokes 490-5148-2-ND
2 Line Common Mode Choke Surface Mount 280 Ohms @ 100MHz 90mA DCR 5.25Ohm

2 Line Common Mode Choke Surface Mount 280 Ohms @ 100MHz 90mA DCR 5.25Ohm

Buy Now Datasheet
SMD 90MA 280 OHM Inductor and Choke - 839-DLP11SN281HL2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 90MA 280 OHM Inductor and Choke
839-DLP11SN281HL2L
SMD 90MA 280 OHM Inductor and Choke 839-DLP11SN281HL2L
CMC 90MA 2LN 280 OHM SMD Product overview: DLP11SN281HL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90MA, 280 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90MA, 280 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SN281HL2L can be used for catalog matching and distributor lookup.

CMC 90MA 2LN 280 OHM SMD Product overview: DLP11SN281HL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90MA, 280 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90MA, 280 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SN281HL2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5148-1-ND 839-DLP11SN281HL2L
Product Name Common Mode Chokes SMD 90MA 280 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 5.25 ohms
Rated DC Current 90 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers