Murata Electronics Common Mode Chokes DLP11SN161SL2L

Description
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 120mA DCR 3.38Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 120mA DCR 3.38Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-5145-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5145-1-ND
Common Mode Chokes 490-5145-1-ND
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 120mA DCR 3.38Ohm

2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 120mA DCR 3.38Ohm

Buy Now Datasheet
Common Mode Chokes - 490-5145-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5145-2-ND
Common Mode Chokes 490-5145-2-ND
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 120mA DCR 3.38Ohm

2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 120mA DCR 3.38Ohm

Buy Now Datasheet
SMD 120MA 160 OHM Inductor and Choke - 839-DLP11SN161SL2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 160 OHM Inductor and Choke
839-DLP11SN161SL2L
SMD 120MA 160 OHM Inductor and Choke 839-DLP11SN161SL2L
CMC 120MA 2LN 160 OHM SMD Product overview: DLP11SN161SL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 160 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 160 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SN161SL2L can be used for catalog matching and distributor lookup.

CMC 120MA 2LN 160 OHM SMD Product overview: DLP11SN161SL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 160 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 160 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SN161SL2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5145-1-ND 839-DLP11SN161SL2L
Product Name Common Mode Chokes SMD 120MA 160 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 3.38 ohms
Rated DC Current 120 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567657 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details