Murata Electronics Common Mode Chokes DLP11SA350HL2L

Description
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 170mA DCR 1.13Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 170mA DCR 1.13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-6033-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-6033-2-ND
Common Mode Chokes 490-6033-2-ND
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 170mA DCR 1.13Ohm

2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 170mA DCR 1.13Ohm

Buy Now Datasheet
SMD 170MA 35 OHM Inductor and Choke - 839-DLP11SA350HL2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 170MA 35 OHM Inductor and Choke
839-DLP11SA350HL2L
SMD 170MA 35 OHM Inductor and Choke 839-DLP11SA350HL2L
CMC 170MA 2LN 35 OHM SMD Product overview: DLP11SA350HL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SA350HL2L can be used for catalog matching and distributor lookup.

CMC 170MA 2LN 35 OHM SMD Product overview: DLP11SA350HL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11SA350HL2L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6033-2-ND 839-DLP11SA350HL2L
Product Name Common Mode Chokes SMD 170MA 35 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details