Murata Electronics Common Mode Chokes DLP11RN450UL2L

Description
2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 100mA DCR 1Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 100mA DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-17730-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-17730-2-ND
Common Mode Chokes 490-17730-2-ND
2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 100mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 100mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 490-17730-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-17730-1-ND
Common Mode Chokes 490-17730-1-ND
2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 100mA DCR 1Ohm

2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 100mA DCR 1Ohm

Buy Now Datasheet
SMD 100MA 45 OHM Inductor and Choke - 839-DLP11RN450UL2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 45 OHM Inductor and Choke
839-DLP11RN450UL2L
SMD 100MA 45 OHM Inductor and Choke 839-DLP11RN450UL2L
CMC 100MA 2LN 45 OHM SMD Product overview: DLP11RN450UL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 45 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 45 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11RN450UL2L can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 45 OHM SMD Product overview: DLP11RN450UL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 45 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 45 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11RN450UL2L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17730-2-ND 839-DLP11RN450UL2L
Product Name Common Mode Chokes SMD 100MA 45 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627575047C331KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details