Murata Electronics Common Mode Chokes DLP11RB400UL2L

Description
2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 100mA DCR 1.63Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 100mA DCR 1.63Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-11943-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-11943-2-ND
Common Mode Chokes 490-11943-2-ND
2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 100mA DCR 1.63Ohm

2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 100mA DCR 1.63Ohm

Buy Now Datasheet
SMD 100MA 40 OHM Inductor and Choke - 839-DLP11RB400UL2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 40 OHM Inductor and Choke
839-DLP11RB400UL2L
SMD 100MA 40 OHM Inductor and Choke 839-DLP11RB400UL2L
CMC 100MA 2LN 40 OHM SMD Product overview: DLP11RB400UL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 40 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11RB400UL2L can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 40 OHM SMD Product overview: DLP11RB400UL2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 40 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLP11RB400UL2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - DLP11RB400UL2L - 868823-DLP11RB400UL2L - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLP11RB400UL2L
868823-DLP11RB400UL2L
Common Mode Chokes - DLP11RB400UL2L 868823-DLP11RB400UL2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868823-DLP11RB400UL2 L Series: DLP11 Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 1.63Ohm Package: 0504 (1210 Metric), 4 Lead Package: Reel - TR Mounting: Surface Mount Family Name: DLP11RB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: DLP11RB400UL2L-ND, 490-11943-1, 490-11943-2, 490-11943-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 868823-DLP11RB400UL2L
Series: DLP11
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 1.63Ohm
Package: 0504 (1210 Metric), 4 Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLP11RB
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: DLP11RB400UL2L-ND, 490-11943-1, 490-11943-2, 490-11943-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11943-2-ND 839-DLP11RB400UL2L 868823-DLP11RB400UL2L
Product Name Common Mode Chokes SMD 100MA 40 OHM Inductor and Choke Common Mode Chokes - DLP11RB400UL2L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 1.63 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details