Murata Power Solutions Common Mode Choke, 120 Ohm, 0.09A, Smd; Rated Current Murata DLP0NSN121HL2L

Description
COMMON MODE CHOKE, 120 OHM, 0.09A, SMD; Rated Current:90mA; Inductance:-; Product Range:DLP0NS Series; Impedance:120ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 120 OHM, 0.09A, SMD; Rated Current:90mA; Inductance:-; Product Range:DLP0NS Series; Impedance:120ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 120 Ohm, 0.09A, Smd; Rated Current Murata - 45Y4998 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 120 Ohm, 0.09A, Smd; Rated Current Murata
45Y4998
Common Mode Choke, 120 Ohm, 0.09A, Smd; Rated Current Murata 45Y4998
COMMON MODE CHOKE, 120 OHM, 0.09A, SMD; Rated Current:90mA; Inductance:-; Product Range:DLP0NS Series; Impedance:120ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE CHOKE, 120 OHM, 0.09A, SMD; Rated Current:90mA; Inductance:-; Product Range:DLP0NS Series; Impedance:120ohm; Common Mode Filter Case:0.85mm x 0.65mm x 0.45mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45Y4998
Product Name Common Mode Choke, 120 Ohm, 0.09A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details