Murata Electronics SMD 100MA 90 OHM Inductor and Choke DLM11SN900HZ2L

Description
CMC 100MA 2LN 90 OHM SMD Product overview: DLM11SN900HZ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM11SN900HZ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100MA 2LN 90 OHM SMD Product overview: DLM11SN900HZ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM11SN900HZ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA 90 OHM Inductor and Choke - 839-DLM11SN900HZ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 90 OHM Inductor and Choke
839-DLM11SN900HZ2L
SMD 100MA 90 OHM Inductor and Choke 839-DLM11SN900HZ2L
CMC 100MA 2LN 90 OHM SMD Product overview: DLM11SN900HZ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM11SN900HZ2L can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 90 OHM SMD Product overview: DLM11SN900HZ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM11SN900HZ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - DLM11SN900HZ2L - 868820-DLM11SN900HZ2L - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLM11SN900HZ2L
868820-DLM11SN900HZ2L
Common Mode Chokes - DLM11SN900HZ2L 868820-DLM11SN900HZ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868820-DLM11SN900HZ2 L Series: DLM11 Operating Temperature Range: -55°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 1.38Ohm Package: 0504 (1210 Metric), 4 Lead Package: Reel - TR Mounting: Surface Mount Family Name: DLM11SN Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18111-6, DLM11SN900HZ2L-ND, 490-18111-1, 490-18111-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 868820-DLM11SN900HZ2L
Series: DLM11
Operating Temperature Range: -55°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 1.38Ohm
Package: 0504 (1210 Metric), 4 Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLM11SN
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-18111-6, DLM11SN900HZ2L-ND, 490-18111-1, 490-18111-2

Buy Now Datasheet
Common Mode Chokes - 490-18111-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-18111-6-ND
Common Mode Chokes 490-18111-6-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.38Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.38Ohm

Buy Now Datasheet
Common Mode Chokes - 490-18111-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-18111-2-ND
Common Mode Chokes 490-18111-2-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.38Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.38Ohm

Buy Now Datasheet
Common Mode Chokes - 490-18111-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-18111-1-ND
Common Mode Chokes 490-18111-1-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.38Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.38Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLM11SN900HZ2L 868820-DLM11SN900HZ2L 490-18111-6-ND
Product Name SMD 100MA 90 OHM Inductor and Choke Common Mode Chokes - DLM11SN900HZ2L Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Signal Line
Impedance 90 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-39N 0402DC-39NXJRW , 0402DC-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details