CMC 100MA 1LN 45 OHM 0504
CMC 100MA 1LN 45 OHM 0504
CMC 100MA 1LN 45 OHM 0504
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-DLM11CN500HH2LTR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |