2 Line Common Mode Choke Surface Mount 28 Ohms @ 100MHz 130mA DCR 2.375Ohm
2 Line Common Mode Choke Surface Mount 28 Ohms @ 100MHz 130mA DCR 2.375Ohm
2 Line Common Mode Choke Surface Mount 28 Ohms @ 100MHz 130mA DCR 2.375Ohm
Win Source Part Number: 1369354-DLM0NSB280HY
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLM0NS
Package: Tape & Reel
Product Status: Active
Package / Case: 0302 (0806 Metric), 4 Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 5V
Height (Max): 0.020" (0.50mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 28 Ohms @ 100 MHz
Current Rating (Max): 130mA
DC Resistance (DCR) (Max): 2.375Ohm
Murata DLM0NSB280HY2D Common Mode Choke
Murata DLM0NSB280HY2D Common Mode Choke
Murata DLM0NSB280HY2D Common Mode Choke
CMC 130MA 2LN 28 OHM SMD Product overview: DLM0NSB280HY2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 28 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLM0NSB280HY2D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLM0NSB280HY2DCT-ND | 1369354-DLM0NSB280HY2D | 2235020 | 839-DLM0NSB280HY2D |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Common Mode Chokes | SMD 130MA 28 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Application | Common Mode Choke; RF Choke | RF Choke | Common Mode Choke | |
| DCR | 2.38 ohms | 2.38 ohms | ||
| Rated DC Current | 130 milliamps | 130 milliamps | 130 milliamps |