Murata Electronics Capacitors - Ceramic Capacitors DK1E3EA152M86RAH01

Description
Win Source Part Number: 1360440-DK1E3EA152M8 6RAH01 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Series: DK1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard SMD Base Product Number: DK1E3EA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm) ECCN: EAR99 Temperature Coefficient: E Thickness (Max): 0.098" (2.50mm) Lead Style: Gull Wing
Request a Quote Datasheet
Description
Win Source Part Number: 1360440-DK1E3EA152M8 6RAH01 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Series: DK1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard SMD Base Product Number: DK1E3EA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm) ECCN: EAR99 Temperature Coefficient: E Thickness (Max): 0.098" (2.50mm) Lead Style: Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360440-DK1E3EA152M86RAH01 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360440-DK1E3EA152M86RAH01
Capacitors - Ceramic Capacitors 1360440-DK1E3EA152M86RAH01
Win Source Part Number: 1360440-DK1E3EA152M8 6RAH01 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Murata Electronics Series: DK1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard SMD Base Product Number: DK1E3EA Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm) ECCN: EAR99 Temperature Coefficient: E Thickness (Max): 0.098" (2.50mm) Lead Style: Gull Wing

Win Source Part Number: 1360440-DK1E3EA152M86RAH01
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Murata Electronics
Series: DK1
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard SMD
Base Product Number: DK1E3EA
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0060
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Size / Dimension: 0.315" L x 0.236" W (8.00mm x 6.00mm)
ECCN: EAR99
Temperature Coefficient: E
Thickness (Max): 0.098" (2.50mm)
Lead Style: Gull Wing

Buy Now Datasheet
Ceramic Capacitors - 490-16264-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16264-6-ND
Ceramic Capacitors 490-16264-6-ND
1500pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD

1500pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16264-1-ND
Ceramic Capacitors 490-16264-1-ND
1500pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD

1500pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16264-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16264-2-ND
Ceramic Capacitors 490-16264-2-ND
1500pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD

1500pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD

Buy Now Datasheet
Singapore, Singapore
SMD 1500PF 250V Capacitor
60-DK1E3EA152M86RAH01
SMD 1500PF 250V Capacitor 60-DK1E3EA152M86RAH01
CAP CER 1500PF 250V NONSTND SMD Product overview: DK1E3EA152M86RAH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1E3EA152M86RAH0 1 can be used for catalog matching and distributor lookup.

CAP CER 1500PF 250V NONSTND SMD Product overview: DK1E3EA152M86RAH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1E3EA152M86RAH01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1500Pf, 20%; Capacitance Murata - 56AC8306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 20%; Capacitance Murata
56AC8306
Cap, 1500Pf, 20%; Capacitance Murata 56AC8306
CAP, 1500PF, 20%; Capacitance:1500pF; Product Range:DK1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 1500PF, 20%; Capacitance:1500pF; Product Range:DK1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DK1E3EA152M86RAH01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DK1E3EA152M86RAH01
Ceramic Capacitors DK1E3EA152M86RAH01
CAP CER 1500PF 250V NONSTND SMD

CAP CER 1500PF 250V NONSTND SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DK1E3EA152M86RAH01
Capacitors >> Suppression Capacitors DK1E3EA152M86RAH01
1.5nF ±20% X1,Y1 250V SMD,11.4x6mm Suppression Capacitors ROHS

1.5nF ±20% X1,Y1 250V SMD,11.4x6mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360440-DK1E3EA152M86RAH01 490-16264-6-ND 490-16264-1-ND 60-DK1E3EA152M86RAH01 56AC8306 DK1E3EA152M86RAH01 DK1E3EA152M86RAH01
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 1500PF 250V Capacitor Cap, 1500Pf, 20%; Capacitance Murata Ceramic Capacitors Capacitors >> Suppression Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 250 volts 250 volts 250 volts 250 volts 440 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 106SVL050MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details