Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Industrial Automation and Controls - Signal Conditioners and Isolators
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
CAP CER 1000PF 250V NONSTND SMD Product overview: DK1E3EA102M86RAH01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DK1E3EA102M86RAH0
1000pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD
1000pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD
1000pF ±20% 250VAC Ceramic Capacitor E Nonstandard SMD
CAP, 1000PF, 20% ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DK1E3EA102M86RAH01 | 490-16262-2-ND | 490-16262-6-ND | 56AC8304 | |
| Product Name | Industrial Automation and Controls - Signal Conditioners and Isolators | SMD 1000PF 250V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 20% Rohs Compliant Murata |
| Capacitance Range | 0.2200 microF | 1.00E-3 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 250 volts | 250 volts | ||
| WVAC | 6.3 volts | 250 volts | 250 volts | 250 volts | |
| Packing Method | Bulk; Bulk | Tape & Reel (TR) | Tape Reel | Digi-Reel® |