680pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD
680pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD
680pF ±10% 250VAC Ceramic Capacitor B Nonstandard SMD
CAP, 680PF, 10% ROHS COMPLIANT: YES
CAP CER 680PF 250V NONSTND SMD
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16260-2-ND | 490-16260-6-ND | 56AC8302 | DK1B3EA681K86RAH01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 680Pf, 10% Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts |