Murata Electronics Ceramic Capacitors DK1B3EA331K86RBH01

Description
330pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet
Description
330pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16257-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16257-1-ND
Ceramic Capacitors 490-16257-1-ND
330pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

330pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16257-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16257-6-ND
Ceramic Capacitors 490-16257-6-ND
330pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

330pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 490-16257-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16257-2-ND
Ceramic Capacitors 490-16257-2-ND
330pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

330pF ±10% 300VAC Ceramic Capacitor B Nonstandard SMD

Buy Now Datasheet
Cap, 330Pf, 10% Rohs Compliant Murata - 56AC8299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 10% Rohs Compliant Murata
56AC8299
Cap, 330Pf, 10% Rohs Compliant Murata 56AC8299
CAP, 330PF, 10% ROHS COMPLIANT: YES

CAP, 330PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16257-1-ND 490-16257-6-ND 56AC8299
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details